Win Source Part Number: 1356183-LDP01-56AY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: LDP01
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 76V
Current - Peak Pulse (10/1000µs): 48A
Power Line Protection: No
Unidirectional Channels: 1
76V Clamp 48A Ipp Tvs Diode Surface Mount D²PAK
76V Clamp 48A Ipp Tvs Diode Surface Mount D²PAK
76V Clamp 48A Ipp Tvs Diode Surface Mount D²PAK
Automotive TVS for load dump protection Product overview: LDP01-56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-56AY can be used for catalog matching and distributor lookup.
TVS DIODE 48VWM 76VC D2PAK
TVS DIODE 48VWM 76VC D2PAK
TVS DIODE, 48V, UNIDIR, TO-263; Product Range:LDP01-xxAY Transil Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1356183-LDP01-56AY | 497-15301-2-ND | 144-LDP01-56AY | LDP01-56AY | LDP01-56AY | 25AH9727 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Automotive TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 48V, Unidir, To-263; Product Range Stmicroelectronics |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | |
| VC | 76 volts | 76 volts | 76 volts | 76 volts | 90 volts | |
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | Single |