Manufacturer: Vishay
Win Source Part Number: 018622-LL103B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Vishay LL103B-GS08 Diode
Vishay LL103B-GS08 Diode
Vishay LL103B-GS08 Diode
Schottky Rectifier Diode, 30V, 200mA, Surface Mount, Glass Product overview: LL103B-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103B-GS08 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80; Diode Configuration:Single
Schottky Rectifier; Diode Configuration:Single
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-LL103A
DIODE SCHOT 30V 200MA SOD80
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 018622-LL103B-GS08 | 7000858 | 7000858P | 280-LL103B-GS08 | LL103B-GS08GICT-ND | 33C0811 | 21H0765 | LL103B-GS08 | LL103B-GS08 |
| Product Name | Diodes, Rectifiers - Single - LL103B-GS08 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 30V 200mA Diode and Rectifier | Single Diodes | Schottky Rectifier, 200Ma, 30V, Sod-80; Diode Configuration Vishay | Schottky Rectifier; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Minimelf | MiniMELF; MiniMELF | Tape and Reel | SOD-80; SOD-80 | SOD-80; Mini MELF (SOD-80) | |||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||||
| trr | 10 ns | 10 ns | |||||||
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) |