Diode Switching 50V 0.6A SOD-80
Diode Switching 50V 0.6A SOD-80
Diode Switching 50V 0.6A SOD-80
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 103758-LL4150GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial
SIGNAL DIODE, DO-213AA, GLASS, SOD-80, MINIMELF-2 Product overview: LL4150GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4150GS08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 300MA SOD80
DIODE GEN PURP 50V 300MA SOD80
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 7104512P | LL4150GS08CT-ND | 103758-LL4150GS08 | 280-LL4150GS08 | LL4150GS08 | LL4150GS08 |
| Product Name | Switching Diodes | Single Diodes | Diodes, Rectifiers - Single - LL4150GS08 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |