The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
87.1V Clamp 17.2A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 54VWM 87.1VC DO201
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LCE54A | LCE54A-ND | LCE54A |
| Product Name | 1500W Low Capacitance Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 87.1 volts | 87.1 volts | 87.1 volts |
| VBR | 60 to 66.3 volts | 60 volts | 60 volts |
| Configuration | Single |