Diode Schottky 40V Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V Surface Mount SOD-80 QuadroMELF
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Product overview: LS103A-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS103A-GS08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367227-LS103A-GS08
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-80 Variant
Supplier Device Package: SOD-80 QuadroMELF
Base Product Number: LS103
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Vishay LS103A-GS08 Diode
Vishay LS103A-GS08 Diode
Vishay LS103A-GS08 Diode
Schottky Diodes & Rectifiers 400mA 40 Volt 15 Amp IFSM
DIODE SCHOT 40V SOD80 QUADROMELF
SCHOTTKY RECTIFIER, 20mA 40V SOD-80; Diode Configuration:Single
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 40V; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-LS103A-GS08DKR-ND | 280-LS103A-GS08 | 1367227-LS103A-GS08 | 4433662 | 4433662P | LS103A-GS08 | LS103A-GS08 | 33C0832 | 06AC6090 |
| Product Name | Single Diodes | Schottky 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 20Ma 40V Sod-80; Diode Configuration Vishay | Diode, Schottky, Aec-Q101, Single, 40V; Diode Configuration Vishay |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||||
| Package | Tape and Reel | Quadro melf | QuadroMELF; Quadro Melf | SOD-80; SOD-80 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||||
| VR | 40 volts |