Unidirectional TVS Diode, 35V Clamp, 5W, SMC Product overview: LNBTVS4-221S from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 35V, 5W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 35V, 5W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LNBTVS4-221S can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1055939-LNBTVS4-221S
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22V
Max Clamping Voltage: 32V
Peak Pulse Current(Ippm): 334A (8/20μs)
Power Dissipation - Pd: 22500 (22.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
32V Clamp 334A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 20VWM 32VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LNBTVS4-221S | 1055939-LNBTVS4-221S | 497-4995-2-ND | LNBTVS4-221S | LNBTVS4-221S |
| Product Name | 35V 5W TVS Protection Diode | TVS - TVS - Diodes - LNBTVS4-221S | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 22500 watts | 22500 watts | 22500 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |