Diode Array 1 Pair Common Cathode Schottky 600V 6A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 6A, 600V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LXA12T600C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LXA12T600C can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 880380-LXA12T600C
Series: Qspeed™
Features: Diode Array 600 V
Package: Tube
Family Name: LXA12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers X-Series 600V 6A Dual Low Qrr
DIODE ARR SCHOTT 600V 6A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 596-1360-5-ND | 286-LXA12T600C | 880380-LXA12T600C | LXA12T600C | LXA12T600C |
| Product Name | Diode Arrays | 6A 600V Diode and Rectifier | Diodes, Rectifiers - Arrays - LXA12T600C | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-247AD | ||
| RoHS Compliant | RoHS |