Murata Electronics TVS - TVS - Diodes - LXES1TBBB2-004 LXES1TBBB2-004

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1064667-LXES1TBBB2-0 04 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1064667-LXES1TBBB2-0 04 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - LXES1TBBB2-004 - 1064667-LXES1TBBB2-004 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LXES1TBBB2-004
1064667-LXES1TBBB2-004
TVS - TVS - Diodes - LXES1TBBB2-004 1064667-LXES1TBBB2-004
Manufacturer: Murata Electronics North America Win Source Part Number: 1064667-LXES1TBBB2-0 04 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1064667-LXES1TBBB2-004
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 490-5638-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
490-5638-2-ND
TVS Diodes 490-5638-2-ND
Clamp Ipp Tvs Diode Surface Mount

Clamp Ipp Tvs Diode Surface Mount

Buy Now Datasheet
SMD TVS Protection Diode - 144-LXES1TBBB2-004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD TVS Protection Diode
144-LXES1TBBB2-004
SMD TVS Protection Diode 144-LXES1TBBB2-004
TVS DIODE 5.5VWM SMD Product overview: LXES1TBBB2-004 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1TBBB2-004 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM SMD Product overview: LXES1TBBB2-004 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1TBBB2-004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LXES1TBBB2-004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LXES1TBBB2-004
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LXES1TBBB2-004
TVS DIODE 5.5VWM SMD

TVS DIODE 5.5VWM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1064667-LXES1TBBB2-004 490-5638-2-ND 144-LXES1TBBB2-004 LXES1TBBB2-004
Product Name TVS - TVS - Diodes - LXES1TBBB2-004 TVS Diodes SMD TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VWM 5.5 volts
Unlock Full Specs
to access all available technical data