Diode Array 1 Pair Common Cathode Schottky 600V 4A Through Hole TO-220-3
Manufacturer: Power Integrations
Win Source Part Number: 814026-LXA08T600C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Reverse Recovery Time (trr): 18.5ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.96V at 4A
Current - Reverse Leakage at Vr: 250μA at 600V
DIODE ARR SCHOTT 600V 4A TO220AB
Rectifiers X-Series 600V 4A Dual Low Qrr
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 596-1370-5-ND | 814026-LXA08T600C | LXA08T600C | LXA08T600C |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - LXA08T600C | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 | TO-247AD | ||
| Diode Type | Schottky; Schottky |