Power Integrations, Inc. 10A 300V Diode and Rectifier LQA20T300C

Description
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LQA20T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20T300C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LQA20T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20T300C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 300V Diode and Rectifier
286-LQA20T300C
10A 300V Diode and Rectifier 286-LQA20T300C
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LQA20T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20T300C can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LQA20T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20T300C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - LQA20T300C - 1057113-LQA20T300C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - LQA20T300C
1057113-LQA20T300C
Diodes, Rectifiers - Arrays - LQA20T300C 1057113-LQA20T300C
Manufacturer: Power Integrations Win Source Part Number: 1057113-LQA20T300C Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.9V @ 10A Reverse Recovery Time (trr): 12.6ns Current - Reverse Leakage @ Vr: 25μA @ 300V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1057113-LQA20T300C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 10A
Reverse Recovery Time (trr): 12.6ns
Current - Reverse Leakage @ Vr: 25μA @ 300V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
LQA20T300C
Rectifiers LQA20T300C
Rectifiers Q-Series 300V 10A Dual Ultra-Low Qrr

Rectifiers Q-Series 300V 10A Dual Ultra-Low Qrr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LQA20T300C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LQA20T300C
Discrete Semiconductor Products - Diodes - Rectifiers LQA20T300C
DIODE ARR SCHOT 300V 10A TO220AB

DIODE ARR SCHOT 300V 10A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-LQA20T300C 1057113-LQA20T300C LQA20T300C LQA20T300C
Product Name 10A 300V Diode and Rectifier Diodes, Rectifiers - Arrays - LQA20T300C Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220-3 TO-220
RoHS Compliant RoHS
IO 10 amps
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 3801200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details