onsemi Single Diodes M1MA151AT1

Description
Diode Standard 40V 100mA (DC) Surface Mount SC-59
Request a Quote Datasheet
Description
Diode Standard 40V 100mA (DC) Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - M1MA151AT1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA151AT1-ND
Single Diodes M1MA151AT1-ND
Diode Standard 40V 100mA (DC) Surface Mount SC-59

Diode Standard 40V 100mA (DC) Surface Mount SC-59

Buy Now Datasheet
Diodes, Rectifiers - Single - M1MA151AT1 - 112005-M1MA151AT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M1MA151AT1
112005-M1MA151AT1
Diodes, Rectifiers - Single - M1MA151AT1 112005-M1MA151AT1
Manufacturer: ON Semiconductor Win Source Part Number: 112005-M1MA151AT1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 35V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-59

Manufacturer: ON Semiconductor
Win Source Part Number: 112005-M1MA151AT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-59

Buy Now Datasheet
Singapore, Singapore
0.1A 40V Diode and Rectifier
280-M1MA151AT1
0.1A 40V Diode and Rectifier 280-M1MA151AT1
0.1A, 40V, SILICON, SIGNAL DIODE, CASE 318D-04, SC-59, 3 PIN Product overview: M1MA151AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA151AT1 can be used for catalog matching and distributor lookup.

0.1A, 40V, SILICON, SIGNAL DIODE, CASE 318D-04, SC-59, 3 PIN Product overview: M1MA151AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA151AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA151AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA151AT1
Discrete Semiconductor Products - Diodes - Rectifiers M1MA151AT1
DIODE GEN PURP 40V 100MA SC59

DIODE GEN PURP 40V 100MA SC59

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number M1MA151AT1-ND 112005-M1MA151AT1 280-M1MA151AT1 M1MA151AT1
Product Name Single Diodes Diodes, Rectifiers - Single - M1MA151AT1 0.1A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 40 volts
IR 1.00E-4 mA
Unlock Full Specs
to access all available technical data