Rectifier Diode, 1 Phase, 1 Element, 30A, 300V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: LQA30T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA30T300 can be used for catalog matching and distributor lookup.
Power Integrations LQA30T300 Diode
Power Integrations LQA30T300 Diode
Power Integrations LQA30T300 Diode
Diode Standard 300V 30A Through Hole TO-220AC
Win Source Part Number: 1070730-LQA30T300
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 30 A
Reverse Recovery Time (trr): 13.7 ns
Current - Reverse Leakage @ Vr: 250 µA @ 300 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Alternative Parts (Cross-Reference): VFT3045BP-M3/4W; FFPF30UA60S; RHRP30120; VT3045BP-M3/4W; RHRP3060; VS-ETU3006FP-M3;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1361-5
Base Product Number: LQA30
Rectifiers Q-Series 300V 30A Ultra Low Qrr
RECTIFIER, 300V, 30A, TO-220AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 300V 30A TO220AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-LQA30T300 | 2226796 | 596-1361-5-ND | 1070730-LQA30T300 | LQA30T300 | 27AC8075 | LQA30T300 |
| Product Name | 30A 300V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Rectifier, 300V, 30A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AC | TO-220-2 | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 30 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard |