DIODES Incorporated Single Diodes LL4448-7

Description
Diode Standard 75V 150mA Surface Mount Mini MELF
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LL4448DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4448DITR-ND
Single Diodes LL4448DITR-ND
Diode Standard 75V 150mA Surface Mount Mini MELF

Diode Standard 75V 150mA Surface Mount Mini MELF

Buy Now Datasheet
75V 150MA Diode and Rectifier - 280-LL4448-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-LL4448-7
75V 150MA Diode and Rectifier 280-LL4448-7
DIODE GP 75V 150MA MINI MELF Product overview: LL4448-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4448-7 can be used for catalog matching and distributor lookup.

DIODE GP 75V 150MA MINI MELF Product overview: LL4448-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4448-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LL4448-7 - 128084-LL4448-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4448-7
128084-LL4448-7
Diodes, Rectifiers - Single - LL4448-7 128084-LL4448-7
Manufacturer: Diodes Incorporated Win Source Part Number: 128084-LL4448-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Operating Temperature - Junction: -65°C to 175°C Family Name: LL4448 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini MELF Alternative Parts (Cross-Reference): LL4448; LL4448-13; 1N4448W-13F; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 128084-LL4448-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: -65°C to 175°C
Family Name: LL4448
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Alternative Parts (Cross-Reference): LL4448; LL4448-13; 1N4448W-13F;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL4448-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL4448-7
Discrete Semiconductor Products - Diodes - Rectifiers LL4448-7
DIODE GP 75V 150MA MINI MELF

DIODE GP 75V 150MA MINI MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number LL4448DITR-ND 280-LL4448-7 128084-LL4448-7 LL4448-7
Product Name Single Diodes 75V 150MA Diode and Rectifier Diodes, Rectifiers - Single - LL4448-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957703-BAS321/8F - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 200 volts
View Details
6 suppliers
Diodes, Rectifiers - Single - BAS2103WE6327HTSA1 - 098401-BAS2103WE6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 200 volts
View Details
5 suppliers