32V Clamp 331A (8/20µs) Ipp Tvs Diode Through Hole DO-201
2000W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-201, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: LNBTVS4-221 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LNBTVS4-221 can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32VC DO201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-4994-3-ND | 144-LNBTVS4-221 | LNBTVS4-221 |
| Product Name | TVS Diodes | 2000W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201 |
| Peak Pulse Power | 2000 watts | 3000 watts | 2000 watts |
| VC | 32 volts | 32 volts |