Vishay Intertechnology, Inc. Schottky 40V 0.03A Diode and Rectifier LL101C-GS18

Description
Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL101C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL101C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.03A Diode and Rectifier - 280-LL101C-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.03A Diode and Rectifier
280-LL101C-GS18
Schottky 40V 0.03A Diode and Rectifier 280-LL101C-GS18
Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL101C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS18 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL101C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101C-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - LL101C-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101C-GS18-ND
Single Diodes LL101C-GS18-ND
Diode Schottky 40V 30mA Surface Mount SOD-80 MiniMELF

Diode Schottky 40V 30mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - LL101C-GS18 - 070987-LL101C-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL101C-GS18
070987-LL101C-GS18
Diodes, Rectifiers - Single - LL101C-GS18 070987-LL101C-GS18
Manufacturer: Vishay Win Source Part Number: 070987-LL101C-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 900mV @ 15mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 30V Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 070987-LL101C-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL101C-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL101C-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LL101C-GS18
DIODE SCHOT 40V 30MA SOD80

DIODE SCHOT 40V 30MA SOD80

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LL101C-GS18
Schottky Diodes & Rectifiers LL101C-GS18
Schottky Diodes & Rectifiers 30mA 40 Volt 2.0 Amp IFSM

Schottky Diodes & Rectifiers 30mA 40 Volt 2.0 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-LL101C-GS18 LL101C-GS18-ND 070987-LL101C-GS18 LL101C-GS18 LL101C-GS18
Product Name Schottky 40V 0.03A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - LL101C-GS18 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel MiniMELF; MELF; SOD-80; SOD-80 MiniMELF SOD-80; Mini MELF (SOD-80)
RoHS Compliant RoHS
IO 0.0300 amps
Tj -65 C (-85 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data