Power Integrations, Inc. Diode Arrays LQA32T300C

Description
Diode Array 1 Pair Common Cathode Schottky 300V 16A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 300V 16A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 596-1366-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
596-1366-5-ND
Diode Arrays 596-1366-5-ND
Diode Array 1 Pair Common Cathode Schottky 300V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 300V 16A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
16A 300V Diode and Rectifier
286-LQA32T300C
16A 300V Diode and Rectifier 286-LQA32T300C
Rectifier Diode, 1 Phase, 2 Element, 16A, 300V V(RRM), Silicon, TO-220AB, GREEN, PLASTIC PACKAGE-3 Product overview: LQA32T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA32T300C can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 16A, 300V V(RRM), Silicon, TO-220AB, GREEN, PLASTIC PACKAGE-3 Product overview: LQA32T300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA32T300C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Rectifiers
Rectifiers
Packaging: Tube Voltage - Forward (Vf) (Typ): 1.6V Manufacturer: Power Integrations Series: Qspeed Category: Rectifiers Speed: Fast Recovery =< 500ns, > 200mA (Io)

Packaging: Tube
Voltage - Forward (Vf) (Typ): 1.6V
Manufacturer: Power Integrations
Series: Qspeed
Category: Rectifiers
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
LQA32T300C
Rectifiers LQA32T300C
Rectifiers Q-Series 300V 16A Dual Ultra-Low Qrr

Rectifiers Q-Series 300V 16A Dual Ultra-Low Qrr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LQA32T300C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LQA32T300C
Discrete Semiconductor Products - Diodes - Rectifiers LQA32T300C
DIODE ARR SCHOT 300V 16A TO220AB

DIODE ARR SCHOT 300V 16A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 596-1366-5-ND 286-LQA32T300C LQA32T300C LQA32T300C
Product Name Diode Arrays 16A 300V Diode and Rectifier Rectifiers Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Rail/Tube TO-220AB-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data