UNI-DIRECTIONAL TVS TO-3 ROHS COMPLIANT: YES
TVS UNIDIRECTIONAL TO-3 3KW
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LDTS24A-ND | 32AJ5970 | LDTS24A |
| Product Name | TVS Diodes | Uni-Directional Tvs To-3 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-3; TO-204AA, TO-3 | TO-3; TO-3 | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 39 volts | 39 volts |