Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 1200V V(RRM), Silicon Carbide, TO-220AC, TO-220, 2 PIN Product overview: LFUSCD15120A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 1200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 1200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LFUSCD15120A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150543-LFUSCD15120A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 500
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 375 µA @ 1200 V
Capacitance @ Vr, F: 750pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7411,-LFUSCD15120A
DIODE SIL CARB 1.2KV 15A TO220AC
Schottky Diodes & Rectifiers 1200 V, 15 A 2-lead SiC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-LFUSCD15120A | 1150543-LFUSCD15120A | LFUSCD15120A | LFUSCD15120A |
| Product Name | Schottky 15A 1200V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| RoHS Compliant | RoHS | |||
| Package | TO-220; TO-220-2 | TO-220 | TO-220-2 | |
| VF | 1.7 volts | 1.7 volts |