TVS DIODE 6VWM 2DFN Product overview: LXES1UTAA1-157 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1UTAA1-157 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1209772-LXES1UTAA1-1
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-XDFN
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 7V
Manufacturer Homepage: www.murata.com
Manufacturer Package: 2-DFN (1x0.6)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
TVS DIODE 6VWM 2DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LXES1UTAA1-157 | 1209772-LXES1UTAA1-157 | 490-12804-2-ND | LXES1UTAA1-157 | LXES1UTAA1-157 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - LXES1UTAA1-157 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | 2-XDFN | 2-DFN (1x0.6) | 2-XDFN |