Diode Schottky 100V 100mA Surface Mount SOD-80 MiniMELF
DIODE SCHOT 100V 100MA SOD80
Schottky Rectifier; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 100mA 100 Volt 750mA IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | LL41-GS18-ND | LL41-GS18 | 21H0790 | LL41-GS18 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | |||
| Package | MiniMELF; MELF; SOD-80 | MiniMELF; MELF; SOD-80; SOD-80 (MiniMELF) | SOD-80; Mini MELF (SOD-80) | |
| Life Cycle Stage | Active | |||
| VF | 1 volts | 0.4500 volts |