Manufacturer: Texas Instruments
Win Source Part Number: 923299-LM74670QDGKRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM74670
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-43171-1, 296-43171-2, 296-43171-6, -296-43171-1-ND
IC SMART DIODE CTLR 8VSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 923299-LM74670QDGKRQ1 | LM74670QDGKRQ1 |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LM74670QDGKRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes |
| Tj | -40 to 125 C (-40 to 257 F) |