40 V Common Anode Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: M1MA141WAT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA141WAT1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY GP 40V 100MA SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-M1MA141WAT1 | M1MA141WAT1-ND | M1MA141WAT1 |
| Product Name | 40 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323 |
| IO | 0.1000 amps | ||
| Tj | -55 C (-67 F) | 150 C (302 F) |