TVS Diode, 500W, 12V, Bidirectional, 2 Element, SOT-143 Product overview: LCDA12C-1.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12C-1.TCT can be used for catalog matching and distributor lookup.
26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 12VWM 26.6VC SOT143-4
TVS DIODE ARRAY, 500W, 12V, SOT-143, FULL REEL; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:12V; Clamping Voltage Max:26.6V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes
TVS DIODE ARRAY, 500W, 12V, SOT-143; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:12V; Clamping Voltage Max:26.6V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes
TVS DIODE 12VWM 26.6VC SOT143-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LCDA12C-1.TCT | LCDA12C-1TR-ND | LCDA12C-1.TCT | 67K8969 | LCDA12C-1.TCT |
| Product Name | 500W 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 500W, 12V, Sot-143, Full Reel; Product Range Semtech | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143; SOT-143 | TO-253-4, TO-253AA |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |