Power Integrations, Inc. 8A 600V Diode and Rectifier LXA08B600

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-263AB, GREEN PACKAGE-2 Product overview: LXA08B600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA08B600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-263AB, GREEN PACKAGE-2 Product overview: LXA08B600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA08B600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 600V Diode and Rectifier
280-LXA08B600
8A 600V Diode and Rectifier 280-LXA08B600
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-263AB, GREEN PACKAGE-2 Product overview: LXA08B600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA08B600 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-263AB, GREEN PACKAGE-2 Product overview: LXA08B600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA08B600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LXA08B600 - 880376-LXA08B600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LXA08B600
880376-LXA08B600
Diodes, Rectifiers - Single - LXA08B600 880376-LXA08B600
Manufacturer: Power Integrations Win Source Part Number: 880376-LXA08B600 Series: Qspeed™ Features: Diode Standard 8A Surface Mount TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: LXA08 Categories: Discrete Semiconductor Products Case / Package: TO-263AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 596-1382-2, 596-1382-1, 596-1382-6

Manufacturer: Power Integrations
Win Source Part Number: 880376-LXA08B600
Series: Qspeed™
Features: Diode Standard 8A Surface Mount TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: LXA08
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 596-1382-2, 596-1382-1, 596-1382-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LXA08B600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LXA08B600
Discrete Semiconductor Products - Diodes - Rectifiers LXA08B600
DIODE GEN PURP 600V 8A TO263AB

DIODE GEN PURP 600V 8A TO263AB

Supplier's Site
Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations - 27AC8172 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations
27AC8172
Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations 27AC8172
RECTIFIER, 600V, 8A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.94V; Reverse Recovery Time:34ns; Forward Surge Current:60A; Diode Case Style:TO-263AB RoHS Compliant: Yes

RECTIFIER, 600V, 8A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:2.94V; Reverse Recovery Time:34ns; Forward Surge Current:60A; Diode Case Style:TO-263AB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
LXA08B600
Rectifiers LXA08B600
Rectifiers X-Series 600V 8A Low Qrr

Rectifiers X-Series 600V 8A Low Qrr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-LXA08B600 880376-LXA08B600 LXA08B600 27AC8172 LXA08B600
Product Name 8A 600V Diode and Rectifier Diodes, Rectifiers - Single - LXA08B600 Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations Rectifiers
Package Tape and Reel D2PAK TO-263AB D2PAK; D2Pak
RoHS Compliant RoHS RoHS
IO 8 amps
Tj -55 C (-67 F)
Diode Type Diode Standard 8A Surface Mount TO-263AB
Unlock Full Specs
to access all available technical data