Manufacturer: Power Integrations
Win Source Part Number: 1204332-LQA60A300C
Series: Qspeed
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Reverse Recovery Time (trr): 13.7ns
Current - Reverse Leakage @ Vr: 250μA @ 300V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: LQA60A300C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.95V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH60SW03CW; UG6005PT C0; UG6005PTHC0G;
Introduction Date: March 24, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 300V 30A Through Hole TO-247-3
Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247AD, GREEN, PLASTIC PACKAGE-3 Product overview: LQA60A300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA60A300C can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 300V 30A TO247AD
Rectifiers Q-Series 300V 30A Dual Ultra-Low Qrr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1204332-LQA60A300C | 596-1367-5-ND | 286-LQA60A300C | LQA60A300C | LQA60A300C |
| Product Name | Diodes, Rectifiers - Arrays - LQA60A300C | Diode Arrays | 30A 300V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 1.95 volts | 1.95 volts | |||
| VR | 300 volts | ||||
| IR | 0.2500 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |