TVS DIODE 5.5VWM SMD Product overview: LXES03BAA1-131 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03BAA1-131 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount
Manufacturer: Murata Electronics North America
Win Source Part Number: 1064663-LXES03BAA1-1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: LXES03BAA1-131
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 5.5VWM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LXES03BAA1-131 | 490-9326-2-ND | 1064663-LXES03BAA1-131 | LXES03BAA1-131 |
| Product Name | SMD TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - LXES03BAA1-131 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |