Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-263AB, GREEN, PLASTIC PACKAGE-3 Product overview: LXA04B600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA04B600 can be used for catalog matching and distributor lookup.
Win Source Part Number: 971898-LXA04B600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 2.96 V @ 4 A
Reverse Recovery Time (trr): 18.5 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1380-6,596-1380-
Base Product Number: LXA04
Diode Standard 600V 4A Surface Mount TO-263AB
Diode Standard 600V 4A Surface Mount TO-263AB
Diode Standard 600V 4A Surface Mount TO-263AB
Rectifiers X-Series 600V 4A Low Qrr
DIODE GEN PURP 600V 4A TO263AB
DIODE GEN PURP 600V 4A TO263AB
RECTIFIER, 600V, 4A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-LXA04B600 | 971898-LXA04B600 | 596-LXA04B600TR-ND | LXA04B600 | LXA04B600 | LXA04B600 | 27AC8168 |
| Product Name | Schottky 4A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 4A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations |
| Package | Tape and Reel | D2PAK; D2Pak | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 4 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard |