Vishay Precision Group Single Diodes LL101A-GS18

Description
Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LL101A-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101A-GS18GITR-ND
Single Diodes LL101A-GS18GITR-ND
Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF

Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL101A-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101A-GS18GICT-ND
Single Diodes LL101A-GS18GICT-ND
Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF

Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL101A-GS18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL101A-GS18GIDKR-ND
Single Diodes LL101A-GS18GIDKR-ND
Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF

Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Schottky Diode and Rectifier - 2085-LL101A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
2085-LL101A-GS18
Schottky Diode and Rectifier 2085-LL101A-GS18
LL101A, LL101B, LL101C Small Signal Schottky Diodes Product overview: LL101A-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LL101A-GS18 can be used for catalog matching and distributor lookup.

LL101A, LL101B, LL101C Small Signal Schottky Diodes Product overview: LL101A-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LL101A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL101A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL101A-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LL101A-GS18
DIODE SCHOT 60V 30MA SOD80

DIODE SCHOT 60V 30MA SOD80

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LL101A-GS18
Schottky Diodes & Rectifiers LL101A-GS18
Schottky Diodes & Rectifiers 30mA 60 Volt 2.0 Amp IFSM

Schottky Diodes & Rectifiers 30mA 60 Volt 2.0 Amp IFSM

Buy Now Datasheet
Schottky Rectifier; Diode Configuration Vishay - 21H0758 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier; Diode Configuration Vishay
21H0758
Schottky Rectifier; Diode Configuration Vishay 21H0758
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:2A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 RoHS Compliant: Yes

Schottky Rectifier; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:2A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 0.03A; Diode Configuration Vishay - 61M7150 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.03A; Diode Configuration Vishay
61M7150
Diode, Schottky, 0.03A; Diode Configuration Vishay 61M7150
DIODE, SCHOTTKY, 0.03A; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C; Diode Case RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.03A; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C; Diode Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number LL101A-GS18GITR-ND 2085-LL101A-GS18 LL101A-GS18 LL101A-GS18 21H0758 61M7150
Product Name Single Diodes Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier; Diode Configuration Vishay Diode, Schottky, 0.03A; Diode Configuration Vishay
Tj 125 C (257 F) -60 C (-76 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 SOD-80; Mini MELF (SOD-80) SOD-80; SOD-80
RoHS Compliant RoHS RoHS RoHS
IO 0.0300 amps
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data