Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - LM66100DCKR LM66100DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845433-LM66100DCKR Features: OR Controller Package: Reel - TR Family Name: LM66100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53541-6, 296-53541-1, 296-53541-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845433-LM66100DCKR Features: OR Controller Package: Reel - TR Family Name: LM66100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53541-6, 296-53541-1, 296-53541-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LM66100DCKR - 845433-LM66100DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LM66100DCKR
845433-LM66100DCKR
PMIC - PMIC - OR Controllers, Ideal Diodes - LM66100DCKR 845433-LM66100DCKR
Manufacturer: Texas Instruments Win Source Part Number: 845433-LM66100DCKR Features: OR Controller Package: Reel - TR Family Name: LM66100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53541-6, 296-53541-1, 296-53541-2

Manufacturer: Texas Instruments
Win Source Part Number: 845433-LM66100DCKR
Features: OR Controller
Package: Reel - TR
Family Name: LM66100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53541-6, 296-53541-1, 296-53541-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - LM66100DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
LM66100DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes LM66100DCKR
IC OR CTRLR IDEAL DIODE SC70-6

IC OR CTRLR IDEAL DIODE SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 845433-LM66100DCKR LM66100DCKR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LM66100DCKR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Diode Type OR Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Limiter Diode - CLA4610-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4963 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers