Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-220AB, Product overview: LQA20T200C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA20T200C can be used for catalog matching and distributor lookup.
Win Source Part Number: 970824-LQA20T200C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A
Reverse Recovery Time (trr): 16 ns
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1452-5
Base Product Number: LQA20
DIODE ARRAY GP 200V 10A TO220AB
DIODE ARRAY GP 200V 10A TO220AB
Rectifiers 200V, Dual, 10A Ultra-Low Qrr IC
RECTIFIER, 200V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Common
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 596-LQA20T200C-ND | 286-LQA20T200C | 970824-LQA20T200C | LQA20T200C | LQA20T200C | LQA20T200C | 27AC8068 |
| Product Name | Diode Arrays | Schottky 10A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers | Rectifier, 200V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Power Integrations |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220-3 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps |