Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Unde
Diode Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module
DIODE GP 1.8KV 600A POW-R-BLOK
DIODE MODULE, 1.8kV, 600A, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:600A; Forward Voltage Max:1.19V; Diode Module Configuration:Single
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | LS411860 | 835-1104-ND | LS411860 | 31C0336 |
| Product Name | Diode Module | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 1.8Kv, 600A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex |
| Diode Type | Diode Module |