Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 714843-LL41-GS08
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80 MiniMELF
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 50V
Capacitance at Vr, F: 2pF at 1V, 1MHz
Diode Schottky 100V 100mA Surface Mount SOD-80 MiniMELF
Diode Schottky 100V 100mA Surface Mount SOD-80 MiniMELF
Diode Schottky 100V 100mA Surface Mount SOD-80 MiniMELF
Diode Small Signal Schottky 100V 0.1A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL41-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL41-GS08 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 100mA, 100V, SOD-80; Diode Configuration:Single
DIODE SCHOT 100V 100MA SOD80
Schottky Diodes & Rectifiers 100mA 100 Volt 750mA IFSM
DIODE SCHOT 100V 100MA SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 714843-LL41-GS08 | 112-LL41-GS08TR-ND | 280-LL41-GS08 | 21H0789 | LL41-GS08 | LL41-GS08 | LL41-GS08 |
| Product Name | Diodes, Rectifiers - Single - LL41-GS08 | Single Diodes | Schottky 100V 0.1A Diode and Rectifier | Schottky Rectifier, 100Ma, 100V, Sod-80; Diode Configuration Vishay | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1 volts | 0.4500 volts | 1 volts | 1 volts | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | |||
| Package | Tape and Reel | SOD-80; Mini MELF (SOD-80) | MiniMELF; MELF; SOD-80 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.1000 amps |