Powerex, Inc. Diode Arrays LD412060

Description
Diode Array 1 Pair Series Connection Standard 2000V 600A Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 2000V 600A Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - LD412060-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
LD412060-ND
Diode Arrays LD412060-ND
Diode Array 1 Pair Series Connection Standard 2000V 600A Chassis Mount POW-R-BLOK™ Module

Diode Array 1 Pair Series Connection Standard 2000V 600A Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Diode, Module, 1 Pair Series, 600A, 2Kv; Repetitive Peak Reverse Voltage Powerex - 09B3369 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 1 Pair Series, 600A, 2Kv; Repetitive Peak Reverse Voltage Powerex
09B3369
Diode, Module, 1 Pair Series, 600A, 2Kv; Repetitive Peak Reverse Voltage Powerex 09B3369
DIODE, MODULE, 1 PAIR SERIES, 600A, 2KV; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, MODULE, 1 PAIR SERIES, 600A, 2KV; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LD412060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LD412060
Discrete Semiconductor Products - Diodes - Rectifiers LD412060
DIODE MOD GP 2000V 600A POWRBLOK

DIODE MOD GP 2000V 600A POWRBLOK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number LD412060-ND 09B3369 LD412060
Product Name Diode Arrays Diode, Module, 1 Pair Series, 600A, 2Kv; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
Package POW-R-BLOK™ Module
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C10-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details