68V Clamp 55A Ipp Tvs Diode Surface Mount D²PAK
68V Clamp 55A Ipp Tvs Diode Surface Mount D²PAK
68V Clamp 55A Ipp Tvs Diode Surface Mount D²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 812638-LDP01-50AY
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Current - Peak Pulse (10/1000μs): 55A
Power Line Protection: No
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Clamping (Maximum) at Ipp: 68V
Part Number Series: LDP01
Automotive TVS for load dump protection Product overview: LDP01-50AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-50AY can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 68VC D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15300-2-ND | 812638-LDP01-50AY | 144-LDP01-50AY | LDP01-50AY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - LDP01-50AY | Automotive TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | ||
| VC | 68 volts | 68 volts | 68 volts |