Diode Standard 530V 3A Surface Mount SO-8C
Rectifiers 530V 3A X-Series 3A 75nC 3.2A 0.34
DIODE GEN PURP 530V 3A 8SO
DIODE GEN PURP 530V 3A 8SO
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | LXA03D530-ND | LXA03D530 | LXA03D530 | LXA03D530 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | |||
| Package | SO-8 | 8-SOIC (0.154", 3.90mm Width), 7 Leads | ||
| Life Cycle Stage | Removed |