Diode Standard 75V 300mA Surface Mount SOD-80 MiniMELF
Diode Standard 75V 300mA Surface Mount SOD-80 MiniMELF
Small-Signal Diode Product overview: LL4448-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4448-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 070991-LL4448-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
SWITCHING DIODE, 100V 150mA, SOD-80; Diode Configuration:Single
DIODE GEN PURP 75V 300MA SOD80
DIODE GEN PURP 75V 300MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | LL4448-GS18GITR-ND | 280-LL4448-GS18 | 070991-LL4448-GS18 | 18M2424 | LL4448-GS18 | LL4448-GS18 |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - LL4448-GS18 | Switching Diode, 100V 150Ma, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.3000 amps | |||||
| Diode Type | Standard |