STMicroelectronics, Inc. 16V 19V 350W TVS Protection Diode LFTVS18-1F3

Description
Unidirectional TVS Diode, 16V Breakdown, 19V Clamp, 350W Peak Power, SMT Product overview: LFTVS18-1F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 19V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 19V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LFTVS18-1F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional TVS Diode, 16V Breakdown, 19V Clamp, 350W Peak Power, SMT Product overview: LFTVS18-1F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 19V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 19V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LFTVS18-1F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 19V 350W TVS Protection Diode
144-LFTVS18-1F3
16V 19V 350W TVS Protection Diode 144-LFTVS18-1F3
Unidirectional TVS Diode, 16V Breakdown, 19V Clamp, 350W Peak Power, SMT Product overview: LFTVS18-1F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 19V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 19V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LFTVS18-1F3 can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 16V Breakdown, 19V Clamp, 350W Peak Power, SMT Product overview: LFTVS18-1F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 19V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 19V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LFTVS18-1F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-6982-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6982-2-ND
TVS Diodes 497-6982-2-ND
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Buy Now Datasheet
TVS Diodes - 497-6982-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6982-6-ND
TVS Diodes 497-6982-6-ND
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Buy Now Datasheet
TVS Diodes - 497-6982-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6982-1-ND
TVS Diodes 497-6982-1-ND
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Buy Now Datasheet
TVS - TVS - Diodes - LFTVS18-1F3 - 1052441-LFTVS18-1F3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LFTVS18-1F3
1052441-LFTVS18-1F3
TVS - TVS - Diodes - LFTVS18-1F3 1052441-LFTVS18-1F3
Manufacturer: STMicroelectronics Win Source Part Number: 1052441-LFTVS18-1F3 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 175pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 4-FlipChip (0.77x0.77) STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 16V Max Clamping Voltage: 19V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052441-LFTVS18-1F3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 175pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 4-FlipChip (0.77x0.77)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 16V
Max Clamping Voltage: 19V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Transil Lftvs Series, Unidirectional, 12 V, Flipchip, 4, 16 V Rohs Compliant Stmicroelectronics - 99W8861 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Lftvs Series, Unidirectional, 12 V, Flipchip, 4, 16 V Rohs Compliant Stmicroelectronics
99W8861
Transient Voltage Suppressor, Tvs, Transil Lftvs Series, Unidirectional, 12 V, Flipchip, 4, 16 V Rohs Compliant Stmicroelectronics 99W8861
Transient Voltage Suppressor, TVS, Transil LFTVS Series, Unidirectional, 12 V, FlipChip, 4, 16 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil LFTVS Series, Unidirectional, 12 V, FlipChip, 4, 16 V RoHS Compliant: Yes

Supplier's Site
TVS Diodes - LFTVS18-1F3 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
LFTVS18-1F3
TVS Diodes LFTVS18-1F3
TVS DIODE 12VWM 19VC 4FLIPCHIP

TVS DIODE 12VWM 19VC 4FLIPCHIP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LFTVS18-1F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LFTVS18-1F3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LFTVS18-1F3
TVS DIODE 12VWM 19VC 4FLIPCHIP

TVS DIODE 12VWM 19VC 4FLIPCHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-LFTVS18-1F3 497-6982-2-ND 1052441-LFTVS18-1F3 99W8861 LFTVS18-1F3 LFTVS18-1F3
Product Name 16V 19V 350W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - LFTVS18-1F3 Transient Voltage Suppressor, Tvs, Transil Lftvs Series, Unidirectional, 12 V, Flipchip, 4, 16 V Rohs Compliant Stmicroelectronics TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 4-UFBGA, FCBGA 4-FlipChip (0.77x0.77) 4-UFBGA, FCBGA 4-FlipChip (0.77x0.77)
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data