Win Source Part Number: 1378783-LC15A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 32 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: DO-13
Supplier Device Package: DO-13 (DO-202AA)
Base Product Number: LC15
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Current - Peak Pulse (10/1000µs): 61A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Unidirectional Channels: 1
24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
TVS DIODE 15VWM 24.4VC DO202AA Product overview: LC15A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC15A can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC DO202AA
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1378783-LC15A | LC15A-ND | 144-LC15A | LC15A | 33AJ6478 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Package | DO-13 | DO-202AA, DO-13, Axial | Bulk | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 24.4 volts | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | ||
| CT | 100 pF |