Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 20A TO263AB
RECTIFIER, 200V, 40A, TO-263AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Diode Configuration:Common
DIODE ARRAY GP 200V 20A TO263AB
Rectifiers 200V, Dual, 20A Ultra-Low Qrr IC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 596-1450-2-ND | LQA40B200C | 27AC8078 | LQA40B200C | LQA40B200C |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 200V, 40A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations | Diode Arrays | Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB-3 | ||
| Life Cycle Stage | Active | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |