Win Source Part Number: 1071155-LSIC2SD120A1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Gen2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 44A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Capacitance @ Vr, F: 920pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F10719,-LSIC2SD120A1
Product Status: Obsolete
Diode Silicon Carbide Schottky 1200V 44A (DC) Through Hole TO-220AC
DIODE SIL CARB 1.2KV 44A TO220AC Product overview: LSIC2SD120A15 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 44A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 44A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSIC2SD120A15 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.2KV 44A TO220AC
Schottky Diodes & Rectifiers 1200V 15A TO-220-2L SiC Schottky Diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1071155-LSIC2SD120A15 | F10719-ND | 280-LSIC2SD120A15 | LSIC2SD120A15 | LSIC2SD120A15 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1.2KV 44A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220-2 | Tube | TO-220 | TO-220-2 |