Diode Small Signal Switching 35V 0.3A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL4154-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LL4154-GS08 can be used for catalog matching and distributor lookup.
Diode Standard 35V 300mA Surface Mount SOD-80 MiniMELF
DIODE GEN PURP 35V 300MA SOD80
DIODE STANDARD 35V 300MA SOD80
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325186-LL4154-GS08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 12,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 25 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: SOD-80 MiniMELF
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: LL4154
RoHS Status: ROHS3 Compliant
FAST SWITCH DIODE, 150mA 35V SOD-80, FULL REEL; Diode Configuration:Single
DIODE GEN PURP 35V 300MA SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 2085-LL4154-GS08 | 112-LL4154-GS08TR-ND | 1325186-LL4154-GS08 | 18M2423 | LL4154-GS08 |
| Product Name | 35V 0.3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Fast Switch Diode, 150Ma 35V Sod-80, Full Reel; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IO | 0.3000 amps | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | Standard |