Rectifier Diode, Schottky, 1 Element, 20V V(RRM), Silicon, DO-213AA, GLASS, MINIMELF-2 Product overview: LL103C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103C-GS08 can be used for catalog matching and distributor lookup.
Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 104443-LL103C-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Schottky Rectifier; Diode Configuration:Single
DIODE, SCHOTTKY, 20V 0.2A, SOD80; Diode Configuration:Single
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-LL103A
DIODE SCHOT 20V 200MA SOD80
20V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-LL103C-GS08 | LL103C-GS08CT-ND | 104443-LL103C-GS08 | 21H0767 | 99AC3701 | LL103C-GS08 | LL103C-GS08 | LL103C-GS08 |
| Product Name | Schottky 20V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - LL103C-GS08 | Schottky Rectifier; Diode Configuration Vishay | Diode, Schottky, 20V 0.2A, Sod80; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) | ||||
| Life Cycle Stage | Active | Active | ||||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | SOD-80; SOD-80 | SOD-80; Mini MELF (SOD-80) | SOD-80 | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| trr | 10 ns |