36V Clamp 140A Ipp Tvs Diode Surface Mount D²PAK
36V Clamp 140A Ipp Tvs Diode Surface Mount D²PAK
36V Clamp 140A Ipp Tvs Diode Surface Mount D²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 876956-LDP01-26AY
Series: Automotive, AEC-Q101, LDP01Y, TRANSIL™
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: LDP01
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15292-6, 497-15292-1, 497-15292-2, -497-15292-6, -497-15292-2, -497-15292-1
Automotive TVS for load dump protection Product overview: LDP01-26AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-26AY can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, TO-263; Product Range:Transil LDP01 Series; TVS Polarity:Unidirectio
TVS DIODE 22VWM 36VC D2PAK
TVS DIODE 22VWM 36VC D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15292-1-ND | 876956-LDP01-26AY | 144-LDP01-26AY | 07AH6611 | LDP01-26AY | LDP01-26AY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - LDP01-26AY | Automotive TVS Protection Diode | Tvs Diode, Unidir, To-263; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | ||
| VC | 36 volts | 42 volts | 36 volts | 36 volts | ||
| VBR | 24.4 volts | 24.4 to ? volts | 24.4 volts | 24.4 volts | ||
| IFSM | 140 amps |