Manufacturer: Murata Electronics North America
Win Source Part Number: 1064673-LXES2SBAA4-0
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Family Name: LXES2SBAA4-016
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Alternative Parts (Cross-Reference): SZNUP4114HMR6T1G; DT1042-04TS-7; HDMIULC6-4SC6Y;
Introduction Date: December 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount
TVS DIODE 5.5VWM SMD Product overview: LXES2SBAA4-016 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES2SBAA4-016 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1064673-LXES2SBAA4-016 | 490-5637-2-ND | 144-LXES2SBAA4-016 | LXES2SBAA4-016 | LXES2SBAA4-016 |
| Product Name | TVS - TVS - Diodes - LXES2SBAA4-016 | TVS Diodes | SMD TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VWM | 5.5 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |