RF Diode PIN - Single 1V 75mW SOT-23-3
DIODE SCHOTTKY NON HERMETIC SMT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-LXZ1000-23-13-ND | LXZ1000-23-13 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VR | 1 volts |