LL42, LL43 Small Signal Schottky Diodes Product overview: LL43-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL43-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1052610-LL43-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): TMMBAT42FILM; LL43; LL42; LL43-GS08;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
DIODE SCHOT 30V 200MA SOD80
Schottky Diodes & Rectifiers 200mA 30 Volt 4.0 Amp IFSM
DIODE SCHOT 30V 200MA SOD80
DIODE, SCHOTTKY, 30V 0.2A, SOD80; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 280-LL43-GS08 | 1052610-LL43-GS08 | LL43-GS08GIDKR-ND | 1807172 | 1807172P | LL43-GS08 | LL43-GS08 | LL43-GS08 | 55R1712 |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - LL43-GS08 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 30V 0.2A, Sod80; Diode Configuration Vishay |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |||||
| Life Cycle Stage | Active | Active | |||||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Sod-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 | SOD-80; Mini MELF (SOD-80) | ||||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 1 volts |