Power Integrations, Inc. Diode Arrays LXA16T600C

Description
Diode Array 1 Pair Common Cathode Schottky 600V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 600V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 596-1368-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
596-1368-5-ND
Diode Arrays 596-1368-5-ND
Diode Array 1 Pair Common Cathode Schottky 600V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 600V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - LXA16T600C - 880381-LXA16T600C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - LXA16T600C
880381-LXA16T600C
Diodes, Rectifiers - Arrays - LXA16T600C 880381-LXA16T600C
Manufacturer: Power Integrations Win Source Part Number: 880381-LXA16T600C Series: Qspeed™ Features: Diode Array 600 V Package: Tube Family Name: LXA16 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Power Integrations
Win Source Part Number: 880381-LXA16T600C
Series: Qspeed™
Features: Diode Array 600 V
Package: Tube
Family Name: LXA16
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
8A 600V Diode and Rectifier
286-LXA16T600C
8A 600V Diode and Rectifier 286-LXA16T600C
Rectifier Diode, 1 Phase, 2 Element, 8A, 600V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LXA16T600C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LXA16T600C can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 8A, 600V V(RRM), Silicon, TO-220AB, GREEN PACKAGE-3 Product overview: LXA16T600C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LXA16T600C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
LXA16T600C
Rectifiers LXA16T600C
Rectifiers X-Series 600V 8A Dual Low Qrr

Rectifiers X-Series 600V 8A Dual Low Qrr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LXA16T600C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LXA16T600C
Discrete Semiconductor Products - Diodes - Rectifiers LXA16T600C
DIODE ARR SCHOTT 600V 8A TO220AB

DIODE ARR SCHOTT 600V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 596-1368-5-ND 880381-LXA16T600C 286-LXA16T600C LXA16T600C LXA16T600C
Product Name Diode Arrays Diodes, Rectifiers - Arrays - LXA16T600C 8A 600V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Rail/Tube TO-247AD
Diode Type Schottky; Diode Array 600 V
Unlock Full Specs
to access all available technical data