Win Source Part Number: 973338-LQA10T300
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 10 A
Reverse Recovery Time (trr): 12.6 ns
Current - Reverse Leakage @ Vr: 25 µA @ 300 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1377-5
Base Product Number: LQA10
Diode Standard 300V 10A Through Hole TO-220AC
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 300V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA10T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA10T300 can be used for catalog matching and distributor lookup.
Rectifiers Q-Series 300V 10A Ultra Low Qrr
DIODE GEN PURP 300V 10A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 973338-LQA10T300 | 596-1377-5-ND | 280-LQA10T300 | LQA10T300 | LQA10T300 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 10A 300V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.9 volts | 1.9 volts | |||
| VR | 300 volts | ||||
| IR | 0.0250 mA | ||||
| trr | 12.6 ns |