Vishay Precision Group Schottky Diode and Rectifier LL103C-GS18

Description
LL103A, LL103B, LL103C Small Signal Schottky Diodes Product overview: LL103C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103C-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LL103A, LL103B, LL103C Small Signal Schottky Diodes Product overview: LL103C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103C-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-LL103C-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-LL103C-GS18
Schottky Diode and Rectifier 280-LL103C-GS18
LL103A, LL103B, LL103C Small Signal Schottky Diodes Product overview: LL103C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103C-GS18 can be used for catalog matching and distributor lookup.

LL103A, LL103B, LL103C Small Signal Schottky Diodes Product overview: LL103C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL103C-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - LL103C-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL103C-GS18GITR-ND
Single Diodes LL103C-GS18GITR-ND
Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL103C-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL103C-GS18GICT-ND
Single Diodes LL103C-GS18GICT-ND
Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL103C-GS18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL103C-GS18GIDKR-ND
Single Diodes LL103C-GS18GIDKR-ND
Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL103C-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL103C-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LL103C-GS18
DIODE SCHOT 20V 200MA SOD80

DIODE SCHOT 20V 200MA SOD80

Supplier's Site
Schottky Rectifier; Diode Configuration Vishay - 21H0768 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier; Diode Configuration Vishay
21H0768
Schottky Rectifier; Diode Configuration Vishay 21H0768
SCHOTTKY RECTIFIER; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:15A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 RoHS Compliant: Yes

SCHOTTKY RECTIFIER; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:15A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 0.2A, Sod-80; Diode Configuration Vishay - 56AC5809 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, Sod-80; Diode Configuration Vishay
56AC5809
Diode, Schottky, 0.2A, Sod-80; Diode Configuration Vishay 56AC5809
DIODE, SCHOTTKY, 0.2A, SOD-80; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, SOD-80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LL103C-GS18
Schottky Diodes & Rectifiers LL103C-GS18
Schottky Diodes & Rectifiers 400mA 20 Volt 15 Amp IFSM

Schottky Diodes & Rectifiers 400mA 20 Volt 15 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-LL103C-GS18 LL103C-GS18GITR-ND LL103C-GS18 21H0768 56AC5809 LL103C-GS18
Product Name Schottky Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier; Diode Configuration Vishay Diode, Schottky, 0.2A, Sod-80; Diode Configuration Vishay Schottky Diodes & Rectifiers
Package Tape and Reel MiniMELF; MELF; SOD-80 SOD-80; SOD-80 SOD-80; Mini MELF (SOD-80)
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -65 C (-85 F) 125 C (257 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data