Automotive TVS for load dump protection Product overview: LDP01-68AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-68AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362442-LDP01-68AY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: LDP01
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 92V
Current - Peak Pulse (10/1000µs): 42A
Power Line Protection: No
Unidirectional Channels: 1
92V Clamp 42A Ipp Tvs Diode Surface Mount D²PAK
92V Clamp 42A Ipp Tvs Diode Surface Mount D²PAK
92V Clamp 42A Ipp Tvs Diode Surface Mount D²PAK
TVS DIODE 58VWM 92VC D2PAK
TVS Diodes / ESD Suppressors Automotive TVS for load dump protection
TVS DIODE 58VWM 92VC D2PAK
TVS DIODE, 58V, UNIDIR, TO-263; Product Range:LDP01-xxAY Transil Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LDP01-68AY | 1362442-LDP01-68AY | 497-15302-6-ND | LDP01-68AY | LDP01-68AY | LDP01-68AY | 25AH9728 |
| Product Name | Automotive TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 58V, Unidir, To-263; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK; D2PAK | TO-263 | |
| VC | 92 volts | 92 volts | 92 volts | 92 volts | 110 volts | ||
| VBR | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts |